MSI 865PE NEO2-V, Intel, mPGA4, 800 MHz, 3 GB, Fast Ethernet 10/100 Mb/s, ATX
MSI 865PE NEO2-V. Processor manufacturer: Intel, Processor socket: mPGA4, Processor system buses supported: 800 MHz. Maximum memory: 3 GB. Network interface: Fast Ethernet 10/100 Mb/s. Motherboard form factor: ATX, Power source type: ATX. Audio output: 6 channels ALC655