MSI logo

MSI 848P NEO2-V motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91173
Info modified on:
04 Apr 2019, 05:20:22
Short summary description MSI 848P NEO2-V motherboard LGA 775 (Socket T) ATX:

MSI 848P NEO2-V, Intel, LGA 775 (Socket T), 800 MHz, 2 GB, Fast Ethernet 10/100 Mb/s, ATX

Long summary description MSI 848P NEO2-V motherboard LGA 775 (Socket T) ATX:

MSI 848P NEO2-V. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Maximum memory: 2 GB. Network interface: Fast Ethernet 10/100 Mb/s. Motherboard form factor: ATX, Power source type: ATX. Audio output: 6 channels ALC655

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.