MSI A88XM-P33 V2, AMD, Socket FM2+, DDR3-SDRAM, 32 GB, DIMM, Dual-channel
MSI A88XM-P33 V2. Processor manufacturer: AMD, Processor socket: Socket FM2+. Supported memory types: DDR3-SDRAM, Maximum memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G