MSI P6NGM-FD, Intel, LGA 775 (Socket T), Intel® Pentium® D, 4 GB, 0, 1, 0+1, 5, JBOD, GeForce 7100
MSI P6NGM-FD. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® D. Maximum memory: 4 GB. RAID levels: 0, 1, 0+1, 5, JBOD. Graphics card: GeForce 7100. LAN controller: Realtek RTL8201CL, Network interface: 10/100 Fast Ethernet