MSI G33 Platinum, Intel, LGA 775 (Socket T), 8 GB, Realtek RTL8111B, ATX, 7.1 channels
MSI G33 Platinum. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum memory: 8 GB. LAN controller: Realtek RTL8111B. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888 / ALC888T. Controller 2nd interface type: Ultra DMA 66/100/133 IDE, Controller interface type: SATAII