MSI K8MM3-V, AMD, Socket 754, AMD Sempron, 2 GB, 0, 1, VIA VT6103L
MSI K8MM3-V. Processor manufacturer: AMD, Processor socket: Socket 754, Compatible processor series: AMD Sempron. Maximum memory: 2 GB. RAID levels: 0, 1. LAN controller: VIA VT6103L, Network interface: 10/100Mb/s. Motherboard form factor: micro ATX, Chipset: VIA K8M800, Audio output channels: 5.1 channels