MSI A55M-P35, AMD, Socket FM1, AMD E, DDR3-SDRAM, 16 GB, DIMM
MSI A55M-P35. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD E. Supported memory types: DDR3-SDRAM, Maximum memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10. Parallel processing technology support: Hybrid CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Network interface: Gigabit Ethernet