MSI Megabook VR610-S3612FD, AMD Mobile Sempron, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB
MSI Megabook VR610-S3612FD. Processor type: AMD Mobile Sempron, Processor: 3600+, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Mobility Radeon X1270. Operating system software: FreeDOS. Weight: 2,8 kg