Motorola logo

Motorola ROKR E8 5,08 cm (2") 100 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24356
Info modified on:
04 Apr 2019, 08:46:04
Short summary description Motorola ROKR E8 5,08 cm (2") 100 g Black:

Motorola ROKR E8, Bar, 5,08 cm (2"), 2 MP, Bluetooth, 970 mAh, Black

Long summary description Motorola ROKR E8 5,08 cm (2") 100 g Black:

Motorola ROKR E8. Form factor: Bar. Display diagonal: 5,08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 970 mAh, Standby time (2G): 0 h. Weight: 100 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.