Motorola BR50, Battery, Black, Lithium-Ion (Li-Ion), 710 mAh, 3,7 V, Motorola RAZR V3i, V3
Motorola BR50. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Motorola RAZR V3i, V3, Number of batteries included: 1 pc(s)