Rainbow High Fashion Doll - Skyler Bradshaw, Fashion doll, Female, 5 yr(s), Girl, Multicolour
Rainbow High Fashion Doll - Skyler Bradshaw. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 5 yr(s), Suggested gender: Girl, Disk material: Plastic, Product colour: Multicolour