MGA Entertainment logo

L.O.L. Surprise! Remix Hairflip Tots Asst in PDQ

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66782
Info modified on:
14 Jun 2024, 09:09:35
Short summary description L.O.L. Surprise! Remix Hairflip Tots Asst in PDQ:

L.O.L. Surprise! Remix Hairflip Tots Asst in PDQ, Baby doll, Female, 4 yr(s), Boy/Girl, Multicolour

Long summary description L.O.L. Surprise! Remix Hairflip Tots Asst in PDQ:

L.O.L. Surprise! Remix Hairflip Tots Asst in PDQ. Doll type: Baby doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Boy/Girl. Battery type: AAA. Disk material: Plastic, Product colour: Multicolour

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.