MEDION E65138, Belt-drive audio turntable, Automatic, Black, 33,45 RPM, DC motor, Auto stop
MEDION E65138. Type: Belt-drive audio turntable, Operation: Automatic, Product colour: Black. Width: 340 mm, Depth: 350 mm, Height: 95 mm. Cables included: USB