MEDION AKOYA E7225T, Intel® Pentium®, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
MEDION AKOYA E7225T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Pentium®, Processor: N3510, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system software: Windows 8.1. Product colour: Silver