MEDION AKOYA P5350 H, 3,2 GHz, Intel® Core™ i5, 8 GB, 2,13 TB, DVD-RW, Windows 10 Home
MEDION AKOYA P5350 H. Processor frequency: 3,2 GHz, Processor type: Intel® Core™ i5, Processor: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 2,13 TB, Storage media: HDD+SSD, Optical drives: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system software: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Product type: PC