MEDION logo

MEDION AKOYA M11 AMD A8 A8-8650 8 GB DDR3-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Windows 10 PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43461
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION AKOYA M11 AMD A8 A8-8650 8 GB DDR3-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Windows 10 PC Black:

MEDION AKOYA M11, 3,2 GHz, AMD A8, A8-8650, 8 GB, 1,13 TB, Windows 10

Long summary description MEDION AKOYA M11 AMD A8 A8-8650 8 GB DDR3-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Windows 10 PC Black:

MEDION AKOYA M11. Processor frequency: 3,2 GHz, Processor type: AMD A8, Processor: A8-8650. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system software: Windows 10, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.