Matrox MILLENNIUM G450, 0,032 GB, GDDR, 32 bit, 1280 x 1024 pixels, PCI
Matrox MILLENNIUM G450. Graphics processor family: Matrox, Processor frequency: 33 MHz. Discrete graphics card memory: 0,032 GB, Graphics card memory type: GDDR, Memory bus: 32 bit. Maximum resolution: 1280 x 1024 pixels. PCI bus: PCI. Cooling type: Passive