Logitech logo

Logitech BASE Wireless Charging Stand with Smart Connector Technology for iPad, iPad Air and iPad Pro Tablet Silver USB Indoor

Data-sheet quality:
created/standardized by Icecat
Product views:
180858
Info modified on:
14 Mar 2024, 19:38:23
Short summary description Logitech BASE Wireless Charging Stand with Smart Connector Technology for iPad, iPad Air and iPad Pro Tablet Silver USB Indoor:

Logitech BASE Wireless Charging Stand with Smart Connector Technology for iPad, iPad Air and iPad Pro, Indoor, USB, Silver

Long summary description Logitech BASE Wireless Charging Stand with Smart Connector Technology for iPad, iPad Air and iPad Pro Tablet Silver USB Indoor:

Logitech BASE Wireless Charging Stand with Smart Connector Technology for iPad, iPad Air and iPad Pro. Charger type: Indoor, Power source type: USB, Charger compatibility: Tablet. Input voltage: 5.2 V. Product colour: Silver

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.