Little Tikes logo

Little Tikes Garden Chair Pink Baby/kids chair Hard seat

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36258
Info modified on:
14 Jun 2024, 09:06:02
Short summary description Little Tikes Garden Chair Pink Baby/kids chair Hard seat:

Little Tikes Garden Chair Pink, Baby/kids chair, Plastic, Pink, 22 kg

Long summary description Little Tikes Garden Chair Pink Baby/kids chair Hard seat:

Little Tikes Garden Chair Pink. Product type: Baby/kids chair, Product colour: Pink, Coloration: Monochromatic. Width: 469,9 mm, Depth: 355,6 mm, Height: 457,2 mm. Package volume: 85500 cm³, Package width: 476,3 mm, Package depth: 387,4 mm. Products per intermodal container (20ft): 1223 pc(s), Products per intermodal container (40ft): 2814 pc(s), Products per intermodal container (40ft, HC): 2875 pc(s)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.