LG logo

LG LCD W2242S-SF computer monitor 55,9 cm (22") 1680 x 1050 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96754
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG LCD W2242S-SF computer monitor 55,9 cm (22") 1680 x 1050 pixels Silver:

LG LCD W2242S-SF, 55,9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Silver

Long summary description LG LCD W2242S-SF computer monitor 55,9 cm (22") 1680 x 1050 pixels Silver:

LG LCD W2242S-SF. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.