LG W1943SB-PF, 48,3 cm (19"), 1366 x 768 pixels, LCD, 5 ms, Black
LG W1943SB-PF. Display diagonal: 48,3 cm (19"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product colour: Black