LG logo

LG VM122C7 air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91525
Info modified on:
14 Mar 2024, 19:44:42
Short summary description LG VM122C7 air conditioner Air conditioner indoor unit White:

LG VM122C7, Air conditioner indoor unit, White, Cooling, 2400 BTU/h, 13800 BTU/h, LCD

Long summary description LG VM122C7 air conditioner Air conditioner indoor unit White:

LG VM122C7. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling. AC input voltage: 220 V, AC input frequency: 60 Hz, Current (cooling): 3,5 A. Indoor unit width: 83,7 cm, Indoor unit depth: 18,9 cm, Indoor unit height: 30,2 cm. Outdoor unit width: 71,7 cm, Outdoor unit depth: 23 cm, Outdoor unit height: 48,3 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.