LG logo

LG TONE-FP5 headphones/headset True Wireless Stereo (TWS) In-ear Music USB Type-C Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67058
Info modified on:
21 Dec 2022, 14:23:09
Short summary description LG TONE-FP5 headphones/headset True Wireless Stereo (TWS) In-ear Music USB Type-C Bluetooth Black:

LG TONE-FP5, True Wireless Stereo (TWS), Music, 10,4 g, Headset, Black

Long summary description LG TONE-FP5 headphones/headset True Wireless Stereo (TWS) In-ear Music USB Type-C Bluetooth Black:

LG TONE-FP5. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Music. Weight: 10,4 g. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.