LG logo

LG TD-C7014E tumble dryer Freestanding Front-load 7 kg C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96785
Info modified on:
23 Oct 2019, 14:58:41
Short summary description LG TD-C7014E tumble dryer Freestanding Front-load 7 kg C White:

LG TD-C7014E, Freestanding, Front-load, White, LED, 7 kg, 19 h

Long summary description LG TD-C7014E tumble dryer Freestanding Front-load 7 kg C White:

LG TD-C7014E. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 7 kg. Delay start (max): 19 h. Energy efficiency compliance: C, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Depth: 600 mm, Width: 595 mm, Height: 850 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.