LG logo

LG SP2W.CEUSLLK soundbar speaker Grey, White 2.1 channels 100 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123395
Info modified on:
14 Mar 2024, 19:23:19
Short summary description LG SP2W.CEUSLLK soundbar speaker Grey, White 2.1 channels 100 W:

LG SP2W.CEUSLLK, 2.1 channels, 100 W, Dolby Digital, 70 W, 30 W, 80 dB

Long summary description LG SP2W.CEUSLLK soundbar speaker Grey, White 2.1 channels 100 W:

LG SP2W.CEUSLLK. Audio output channels: 2.1 channels, RMS rated power: 100 W, Built-in audio decoders: Dolby Digital. Soundbar speaker RMS power: 70 W. Subwoofer RMS power: 30 W, Subwoofer sensitivity: 80 dB, Subwoofer location: Built-in. Product colour: Grey, White, Color name: White & Gray, Audio formats supported: AAC, AAC+, FLAC, LPCM, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.