LG logo

LG RCT699H DVD recorder Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32777
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG RCT699H DVD recorder Black:

LG RCT699H, Full HD, NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM, SECAM D/K, SECAM K1, 1080p, Extended Play (EP), Long Play (LP), Standard Play (SP), Extra Play (XP), LP, SP, 10-bit/54MHz

Long summary description LG RCT699H DVD recorder Black:

LG RCT699H. HD type: Full HD, Analog signal format system: NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM, SECAM D/K, SECAM K1, Supported video modes: 1080p. Built-in audio decoders: DTS, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Recording disc types: DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 23 W, Power consumption (standby): 0,5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.