LG logo

LG PW1500G data projector Standard throw projector 1500 ANSI lumens DLP WXGA (1280x800) 3D compatibility White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71558
Info modified on:
14 Mar 2024, 19:48:55
Short summary description LG PW1500G data projector Standard throw projector 1500 ANSI lumens DLP WXGA (1280x800) 3D compatibility White:

LG PW1500G, 1500 ANSI lumens, DLP, WXGA (1280x800), 100000:1, 635 - 2540 mm (25 - 100"), 4:3, 16:9

Long summary description LG PW1500G data projector Standard throw projector 1500 ANSI lumens DLP WXGA (1280x800) 3D compatibility White:

LG PW1500G. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Throw ratio: 1.4:1, Offset: 100%. Analog signal format system: NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.