LG Z1, 2,24 m (88"), 7680 x 4320 pixels, OLED, Smart TV, Wi-Fi, Black, Silver
LG Z1. Display diagonal: 2,24 m (88"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black, Silver