LG logo

LG MS 2336 GIB microwave Black 23 L 1000 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39720
Info modified on:
14 Mar 2024, 19:32:31
Short summary description LG MS 2336 GIB microwave Black 23 L 1000 W:

LG MS 2336 GIB, 23 L, 1000 W, Built-in display, LCD, Touch, Black

Long summary description LG MS 2336 GIB microwave Black 23 L 1000 W:

LG MS 2336 GIB. Interior capacity: 23 L, Microwave power: 1000 W, Built-in display, Display type: LCD, Control type: Touch, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.