LG logo

LG K41S LM-K410EMW 16,6 cm (6.55") Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 4000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79921
Info modified on:
27 Feb 2024, 14:04:32
Short summary description LG K41S LM-K410EMW 16,6 cm (6.55") Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 4000 mAh Black:

LG K41S LM-K410EMW, 16,6 cm (6.55"), 3 GB, 32 GB, 13 MP, Android 9.0, Black

Long summary description LG K41S LM-K410EMW 16,6 cm (6.55") Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 4000 mAh Black:

LG K41S LM-K410EMW. Display diagonal: 16,6 cm (6.55"), Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz, Processor type: MediaTek, Processor: MT6762. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system software: Android 9.0. Battery capacity: 4000 mAh. Product colour: Black. Weight: 189 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.