LG logo

LG Q6 LGM700Y 14 cm (5.5") Single SIM Android 7.1.1 4G Mini-USB B 3 GB 32 GB 3000 mAh Black, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57155
Info modified on:
14 Mar 2024, 18:24:53
Short summary description LG Q6 LGM700Y 14 cm (5.5") Single SIM Android 7.1.1 4G Mini-USB B 3 GB 32 GB 3000 mAh Black, White:

LG Q6 LGM700Y, 14 cm (5.5"), 3 GB, 32 GB, 13 MP, Android 7.1.1, Black, White

Long summary description LG Q6 LGM700Y 14 cm (5.5") Single SIM Android 7.1.1 4G Mini-USB B 3 GB 32 GB 3000 mAh Black, White:

LG Q6 LGM700Y. Display diagonal: 14 cm (5.5"), Display resolution: 2160 x 1080 pixels. Processor frequency: 1,4 GHz, Processor type: Qualcomm Snapdragon, Processor: 435. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system software: Android 7.1.1. Battery capacity: 3000 mAh. Product colour: Black, White. Weight: 149 g

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.