LG logo

LG L90 D405N 11,9 cm (4.7") Single SIM Android 4.4 3G 1 GB 8 GB 2540 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17412
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG L90 D405N 11,9 cm (4.7") Single SIM Android 4.4 3G 1 GB 8 GB 2540 mAh Black:

LG L90 D405N, 11,9 cm (4.7"), 1 GB, 8 GB, 8 MP, Android 4.4, Black

Long summary description LG L90 D405N 11,9 cm (4.7") Single SIM Android 4.4 3G 1 GB 8 GB 2540 mAh Black:

LG L90 D405N. Display diagonal: 11,9 cm (4.7"), Display resolution: 960 x 540 pixels. Processor frequency: 1,2 GHz, Processor type: Qualcomm Snapdragon, Processor: MSM 8226. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system software: Android 4.4. Battery capacity: 2540 mAh. Product colour: Black. Weight: 126 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.