LG LAS350B, 2.1 channels, 120 W, Dolby Digital, DTS, 50 W, Passive subwoofer, 70 W
LG LAS350B. Audio output channels: 2.1 channels, RMS rated power: 120 W, Built-in audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 50 W. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 70 W. Product colour: Black, Recommended usage: TV. Connectivity technology: Wired & Wireless