LG logo

LG GTB574SEHZD fridge-freezer Freestanding 438 L E Sand

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83494
Info modified on:
27 May 2024, 15:04:37
Short summary description LG GTB574SEHZD fridge-freezer Freestanding 438 L E Sand:

LG GTB574SEHZD, 438 L, T, 5,4 kg/24h, E, Fresh zone compartment, Sand

Long summary description LG GTB574SEHZD fridge-freezer Freestanding 438 L E Sand:

LG GTB574SEHZD. Total net capacity: 438 L. Door hinge: Right, Display type: LED. Climate class: T, Noise level: 39 dB. Fridge net capacity: 321 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 117 L, Freezing capacity: 5,4 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency compliance: E, Annual energy consumption: 267 kWh

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.