LG GSL760PZUZ, Freestanding, American door, Stainless steel, Door-on-door, Sensor, Stainless steel
LG GSL760PZUZ. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 625 L, Climate class: T, Noise emission class: C. Fridge net capacity: 411 L, Fridge gross capacity: 422 L, Lamp type: LED. Freezer net capacity: 214 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency compliance: F, Annual energy consumption: 431 kWh, Energy efficiency scale: A to G