LG GS105, Bar, Single SIM, 4,57 cm (1.8"), 128 x 128 pixels, 950 mAh, Black
LG GS105. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4,57 cm (1.8"), Display resolution: 128 x 128 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 100 h. Weight: 66 g. Product colour: Black