LG GB3133SEJW, 303 L, 42 dB, 6 kg/24h, Fresh zone compartment, Sand
LG GB3133SEJW. Total net capacity: 303 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 217 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 86 L, Freezing capacity: 6 kg/24h. Fresh zone compartment. Product colour: Sand