LG FJ1, 1.0 channels, Wired & Wireless, 100 W, Black
LG FJ1. Recommended usage: Universal. Audio output channels: 1.0 channels. Connectivity technology: Wired & Wireless. RMS rated power: 100 W. Remotely operated, Product colour: Black