LG logo

LG F1047TD washing machine Front-load 8 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61701
Info modified on:
06 Oct 2023, 15:50:46
Short summary description LG F1047TD washing machine Front-load 8 kg 1000 RPM White:

LG F1047TD, Front-load, 8 kg, B, 69 dB, 1000 RPM, White

Long summary description LG F1047TD washing machine Front-load 8 kg 1000 RPM White:

LG F1047TD. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 69 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.