LG E2060S, 50,8 cm (20"), 1600 x 900 pixels, LED, 5 ms, Black
LG E2060S. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black