LG logo

LG BP40NB30 optical disc drive Blu-Ray DVD Combo Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47531
Info modified on:
17 May 2018, 08:43:42
Short summary description LG BP40NB30 optical disc drive Blu-Ray DVD Combo Black:

LG BP40NB30, Black, Horizontal, CE Marking, C-Tick Mark, BSMI, VCCI, KC, CU, FCC Part 15 Class B Digital Device, ICES-003 Digital..., Blu-Ray DVD Combo, USB 2.0, BD, BD-R, BD-R DL, BD-R XL, BD-RE, BD-RE DL, BD-RE XL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD,...

Long summary description LG BP40NB30 optical disc drive Blu-Ray DVD Combo Black:

LG BP40NB30. Product colour: Black, Mounting capability: Horizontal, Certification: CE Marking, C-Tick Mark, BSMI, VCCI, KC, CU, FCC Part 15 Class B Digital Device, ICES-003 Digital.... Optical drives: Blu-Ray DVD Combo, Standard connectivity: USB 2.0, Disc types supported: BD, BD-R, BD-R DL, BD-R XL, BD-RE, BD-RE DL, BD-RE XL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD,.... CD write speed: 24x, DVD+R write speed: 6x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 200 ms, CD-ROM drive average random access time: 200 ms, BD-ROM average random access time: 230 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.