LG BD560, 12-bit/148.5MHz, 24-bit/192kHz, AVCHD, DivX, MKV, Mpeg2, AAC, MP3, WMA, BD-ROM, 20 W
LG BD560. Video D/A Converter (DAC): 12-bit/148.5MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: AVCHD, DivX, MKV, Mpeg2, Audio formats supported: AAC, MP3, WMA. Disc types supported: BD-ROM. Power consumption (typical): 20 W, Power consumption (standby): 0,1 W