LG logo

LG BB5520A soundbar speaker Black 4.1 channels 430 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26836
Info modified on:
24 Nov 2020, 18:20:13
Short summary description LG BB5520A soundbar speaker Black 4.1 channels 430 W:

LG BB5520A, 4.1 channels, 430 W, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, Wireless, 150 W, Black

Long summary description LG BB5520A soundbar speaker Black 4.1 channels 430 W:

LG BB5520A. Audio output channels: 4.1 channels, RMS rated power: 430 W, Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio. Subwoofer connectivity: Wireless, Subwoofer RMS power: 150 W. Product colour: Black, Audio formats supported: AAC, LPCM, MP3, WMA, Supported radio bands: FM, PLL. Optical disc player type: Blu-Ray player, RDS features: CT, PS, PTY, RT, Video D/A Converter (DAC): 12-bit/148MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.