LG logo

LG 65UT640S0UA hospitality TV 165,1 cm (65") 4K Ultra HD 360 cd/m² Smart TV Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53350
Info modified on:
16 Jul 2024, 11:07:18
Short summary description LG 65UT640S0UA hospitality TV 165,1 cm (65") 4K Ultra HD 360 cd/m² Smart TV Black 20 W:

LG 65UT640S0UA, 165,1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, 16:9, 360 cd/m², Flat

Long summary description LG 65UT640S0UA hospitality TV 165,1 cm (65") 4K Ultra HD 360 cd/m² Smart TV Black 20 W:

LG 65UT640S0UA. Display diagonal: 165,1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, VESA mounting interfaces: 300 x 300 mm. Operating system software: WebOS. Consumer Electronics Control (CEC): SimpLink. RMS rated power: 20 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.