LG logo

LG QNED MiniLED 65QNED876QB TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46962
Info modified on:
16 Jul 2024, 11:05:13
Short summary description LG QNED MiniLED 65QNED876QB TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

LG QNED MiniLED 65QNED876QB, 165,1 cm (65"), 3840 x 2160 pixels, QNED MiniLED, Smart TV, Wi-Fi, Black, Silver

Long summary description LG QNED MiniLED 65QNED876QB TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

LG QNED MiniLED 65QNED876QB. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QNED MiniLED, Screen shape: Flat. Smart TV. Response time: 19 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.