LG 60WL30, 152,4 cm (60"), 1920 x 1080 pixels, Full HD, Black
LG 60WL30. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 400 cd/m², Response time: 16 ms, Contrast ratio (typical): 1300:1, Native aspect ratio: 16:9. Product colour: Black