LG logo

LG 55UB950V TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79651
Info modified on:
23 Oct 2024, 08:02:18
Short summary description LG 55UB950V TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

LG 55UB950V, 139,7 cm (55"), 3840 x 2160 pixels, 3D compatibility, Smart TV, Wi-Fi, Silver

Long summary description LG 55UB950V TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

LG 55UB950V. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D compatibility. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.