LG logo

LG 43UF7787 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103756
Info modified on:
24 Oct 2024, 13:50:58
Short summary description LG 43UF7787 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

LG 43UF7787, 109,2 cm (43"), 3840 x 2160 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description LG 43UF7787 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

LG 43UF7787. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. 3D compatibility. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.