LG logo

LG 42LY330C TV 106,7 cm (42") Full HD Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131564
Info modified on:
23 Oct 2024, 17:19:27
Short summary description LG 42LY330C TV 106,7 cm (42") Full HD Black 300 cd/m²:

LG 42LY330C, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description LG 42LY330C TV 106,7 cm (42") Full HD Black 300 cd/m²:

LG 42LY330C. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-lit LED, Display brightness: 300 cd/m², Response time: 9 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.