LG 37LH20, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Black
LG 37LH20. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black